EN
  • EN
  • DE

3-1617032-3

Part No 3-1617032-3
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description General Purpose Relays HFW1201S286 = HFW 1/2 SIZE REL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1062736-3-1617032-3
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3-1617032-3 CAD Model

Description

The 3-1617032-3 is a connector manufactured by TE Connectivity. Specific details require further research based on its function, such as being a wire-to-board connector, a housing, or a contact. Generally, TE Connectivity connectors are known for their reliability and are used in diverse applications.

Applications:

  • Industrial Equipment: Connecting various components within industrial machinery.
  • Automotive Systems: Used in vehicle wiring harnesses for signal and power transmission.
  • Consumer Electronics: Connecting components in electronic devices such as computers and appliances.
  • Telecommunications Equipment: Interconnecting modules within telecommunication systems.
  • Aerospace Systems: Used in aircraft electronics for reliable connections.

Features:

  • Durable Construction: Designed to withstand environmental factors and physical stress.
  • Reliable Connection: Ensures secure and stable electrical contact.
  • Variety of Configurations: Available in different sizes and pin counts to suit various applications.
  • TE Connectivity Quality: Manufactured to high standards for consistent performance.
  • Ease of Installation: Designed for quick and easy assembly.

Benefits:

  • Reliable Performance: Ensures consistent electrical connections in various environments.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Simplified Assembly: Enables efficient manufacturing processes.
  • Versatile Application: Suitable for use in a wide range of industries and applications.
  • Robust Design: Withstands vibration, shock, and other environmental stresses.

Technical Specifications:

Due to the general nature of the identifier, specific technical specifications are difficult to determine without further information. Common specifications for TE Connectivity connectors include voltage and current ratings, contact resistance, insulation resistance, and operating temperature range. The materials used in the connector body and contacts are chosen to provide corrosion resistance and reliable electrical performance. Consult the product datasheet for detailed specifications related to this specific part number.

You May Also Be Interested in

Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess