EN
  • EN
  • DE

UCC2895DW

Part No UCC2895DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 035809-UCC2895DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian UCC2895DW CAD Model

Description

Introducing the UCC2895DW from Texas Instruments

The UCC2895DW is a state-of-the-art BiCMOS Advanced Phase-Shift PWM Controller designed by the renowned semiconductor manufacturer, Texas Instruments. This versatile and powerful integrated circuit is engineered to deliver high-performance solutions for a broad range of power supply systems, particularly those requiring high efficiency and fast response times.

The UCC2895DW boasts an impressive array of features that make it ideal for applications such as isolated DC-DC converters, power factor correction pre-regulators, and resonant mode power supplies. It is equipped with advanced control methods that enable phase-shifted switching, which is critical for reducing switching losses and improving overall system efficiency.

With its dual output drive stages, the UCC2895DW can directly drive power MOSFETs or IGBTs, allowing for a simplified circuit design and reduced component count. This PWM controller operates at a wide range of switching frequencies, up to 1MHz, providing designers with the flexibility to optimize their power supply designs for size, efficiency, and cost.

The device incorporates a range of protective features to ensure reliable operation under adverse conditions. These include programmable soft start, under-voltage lockout, and over-current protection. The UCC2895DW's error amplifier and precision reference voltage enable tight regulation of the output voltage, ensuring stable power delivery to sensitive electronic loads.

Housed in a 20-pin SOIC package, the UCC2895DW is designed for easy implementation into a variety of circuit boards, with a compact footprint that is suitable for space-constrained applications. Texas Instruments' commitment to quality and performance is evident in this product, making it a top choice for designers seeking a robust and efficient PWM controller for their next-generation power supply designs.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact your local TI distributor. The UCC2895DW from Texas Instruments represents a blend of innovation, performance, and reliability, making it an essential component for cutting-edge power management solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7713 $52.7982
29+ $3.5327 $102.4483
44+ $3.4133 $150.1852
64+ $3.1746 $203.1744
82+ $3.0553 $250.5346
103+ $2.9359 $302.3977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess