EN
  • EN
  • DE

UCC28782CDRTWR

Part No UCC28782CDRTWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC ISOLATION / Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 14V ~ 34V
Frequency - Switching 420kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC28782CDRTWRTR
Standard Package 3,000
Win Source Part Number 978762-UCC28782CDRTWR
Ultra Librarian 3D Model Ultra Librarian UCC28782CDRTWR CAD Model

Description

Introducing the UCC28782CDRTWR from Texas Instruments

The UCC28782CDRTWR is a state-of-the-art, off-line flyback power converter by Texas Instruments, designed for superior performance in power supply applications. This innovative piece of technology is engineered to provide high efficiency and reliability for a wide range of products, including adapters, LED lighting, and smart appliances.

Key Features

  • Advanced Switching Controller: At its core, the UCC28782CDRTWR boasts an advanced primary-side regulated (PSR) controller with constant-voltage (CV) and constant-current (CC) output regulation, which eliminates the need for an optocoupler and secondary-side regulation.
  • High Efficiency: The device is optimized for high efficiency across a wide load range, making it an ideal choice for energy-sensitive applications. With its quasi-resonant switching technique, it minimizes switching losses and enhances overall system efficiency.
  • Compact Form Factor: Housed in a small, surface-mount package, the UCC28782CDRTWR is designed for compact power supplies, allowing for reduced board space and lower system costs.
  • Robust Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which safeguard the system from various fault conditions.

Applications

The UCC28782CDRTWR is versatile and can be used in a multitude of applications, including:

  • AC/DC power adapters for mobile devices
  • Power supplies for home appliances
  • LED lighting drivers
  • Standby and auxiliary power supplies

Why Choose the UCC28782CDRTWR?

With its blend of efficiency, compact size, and robust protection, the UCC28782CDRTWR from Texas Instruments represents a cutting-edge solution for designers looking to create smaller, more efficient power supplies without compromising on performance. Whether you're designing a power adapter for the latest gadget or a power supply for an LED lighting system, this controller provides the flexibility, efficiency, and reliability needed to meet stringent power requirements.

Choose the UCC28782CDRTWR for your next project and experience the difference that Texas Instruments' quality and innovation can make in your power supply design.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8107 $50.5926
44+ $2.3062 $101.4728
68+ $2.2341 $151.9188
93+ $2.1621 $201.0753
120+ $2.0900 $250.8000
161+ $1.8738 $301.6818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess