EN
  • EN
  • DE

UCC28710DRG4

Part No UCC28710DRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13/16+
Reference case SOP7
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750380-UCC28710DRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28710DRG4 CAD Model

Description

The UCC28710DRG4 by Texas Instruments is a high-performance, fixed-frequency flyback power converter that offers exceptional efficiency and precision. This device is specifically designed to meet the rigorous demands of offline AC-DC power supplies. The UCC28710DRG4 is a part of TI's extensive range of power management integrated circuits, renowned for their reliability and cutting-edge technology.

Key Features:

  • Optimized for Efficient Operation: The UCC28710DRG4 operates using a quasi-resonant switching technique that minimizes switching losses and enhances overall efficiency, making it ideal for green-mode applications.
  • Advanced Energy-Saving Capabilities: With its ability to maintain high efficiency at low loads, this switcher supports energy-saving standards and helps in reducing standby power consumption.
  • Precise Output Regulation: The device ensures tight voltage and current regulation, which is critical for applications requiring consistent performance and high reliability.
  • Wide-Range Voltage Input: It is designed to handle a broad input voltage range, accommodating various global voltage standards and fluctuations in power supply.
  • Integrated Protections: The UCC28710DRG4 includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.

Applications:

The versatility of the UCC28710DRG4 makes it suitable for a wide array of applications, including:

  • AC-DC power adapters
  • Off-line power converters
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart metering and home automation systems

Package and Availability:

The UCC28710DRG4 comes in a compact SOIC-7 package, which is conducive to space-constrained applications. The device's pinout is optimized for straightforward PCB layout, facilitating ease of design and manufacturing. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to accelerate the development process and ensure successful integration into your power supply solutions.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess