EN
  • EN
  • DE

UCC28700DBVT

Part No UCC28700DBVT
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 1kHz to 130kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -20°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 142857-UCC28700DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28700DBVT CAD Model

Description

Texas Instruments UCC28700DBVT Flyback Switcher

The UCC28700DBVT from Texas Instruments is a highly efficient, off-line flyback switcher with constant-voltage and constant-current regulation. This advanced power solution integrates multiple features that facilitate low-power standby, precision output control, and comprehensive protection mechanisms, making it an ideal choice for a wide range of power supply applications.

Key Features:

  • Green-Mode Operation: The UCC28700DBVT is designed to enter a low-power green mode that reduces standby power consumption significantly, making it suitable for energy-sensitive applications.
  • Primary-Side Regulation: With its primary-side sensing and regulation, this switcher eliminates the need for an optocoupler and secondary feedback circuitry, simplifying the design and reducing system cost.
  • Multi-Mode Control: This device seamlessly transitions between quasi-resonant and discontinuous conduction modes, optimizing efficiency across a wide range of load conditions.
  • High-Voltage Startup: An integrated high-voltage startup feature ensures reliable start-up and reduces power loss.
  • Advanced Protection: The UCC28700DBVT includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system under fault conditions.

Applications:

The flexibility and protection features of the UCC28700DBVT make it an excellent choice for a variety of applications, including but not limited to:

  • AC/DC power supplies for consumer electronics
  • Power adapters for smartphones and tablets
  • Standby and auxiliary power supplies
  • LED lighting drivers

Package and Availability:

The UCC28700DBVT is available in a compact SOT-23-6 package, providing a space-saving solution for modern electronic designs. Its robust design and comprehensive feature set make it a dependable choice for engineers looking to improve efficiency and reliability in their power supply circuits.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3680 $54.7200
90+ $1.1225 $101.0250
140+ $1.0874 $152.2360
195+ $1.0524 $205.2180
250+ $1.0173 $254.3250
330+ $0.9120 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,810 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess