EN
  • EN
  • DE

UCC28632DR

Part No UCC28632DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75 V
Supply Voltage - Operating 8V ~ 20V
Duty Cycle 70%
Frequency - Switching 200Hz ~ 120kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number UCC28632
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISUCC28632DR,2156-UCC28632DR
Standard Package 2,500
Win Source Part Number 1102042-UCC28632DR
Ultra Librarian 3D Model Ultra Librarian UCC28632DR CAD Model

Description

Introducing the UCC28632DR from Texas Instruments

The UCC28632DR is a highly efficient, off-line flyback power supply controller with advanced energy-saving features, designed by Texas Instruments to meet the rigorous demands of today's electronic devices. This innovative controller is suitable for a wide range of applications, including consumer electronics, small home appliances, and standby power systems. Its compact SOP-8 package makes it an ideal choice for space-constrained applications.

Key Features:

  • Green-Mode Operation: The UCC28632DR incorporates green-mode operation, which ensures that the power supply enters a low-power state under light-load conditions, significantly reducing standby power consumption and achieving high efficiency across a wide load range.
  • High-Voltage Startup Regulator: This device features a high-voltage startup regulator that allows for quick and efficient startup, bypassing the need for external components and reducing the overall bill of materials.
  • Advanced Protections: It is equipped with a suite of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding both the power supply and the end application against fault conditions.
  • Frequency Jittering: Frequency jittering helps to reduce electromagnetic interference (EMI), which is crucial for meeting regulatory standards and ensuring the reliability and longevity of sensitive electronic equipment.
  • Programmable Soft-Start: The UCC28632DR allows for a programmable soft-start function, which reduces stress on the system during power-up, enhancing system reliability and lifespan.

Applications:

The versatility of the UCC28632DR makes it an excellent choice for a variety of applications, including:

  • Adapters and chargers for smartphones, tablets, and other portable devices
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Small home appliances

With its high level of integration and energy-saving features, the UCC28632DR from Texas Instruments stands out as a top-tier solution for designers looking to optimize power efficiency and performance in their products. Its robust protection features and ease of use make it a reliable and cost-effective choice for modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0641 $52.0897
40+ $2.5142 $100.5680
62+ $2.4356 $151.0072
85+ $2.3570 $200.3450
110+ $2.2785 $250.6350
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,395 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess