EN
  • EN
  • DE

UCC2807D-2

Part No UCC2807D-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 13.5 V
Duty Cycle 78%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Operating Temperature -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035774-UCC2807D-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2807D-2 CAD Model

Description

Overview of Texas Instruments UCC2807D-2

The Texas Instruments UCC2807D-2 is a versatile and efficient PWM controller designed for a wide range of power supply applications. This device is part of the UCC2807x family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators. It stands out for its ability to drive a power MOSFET at frequencies up to 1 MHz, enabling compact and fast-switching power supply designs.

Key Features

  • High-Frequency Operation: The UCC2807D-2 is capable of operating at high frequencies, with a range up to 1 MHz, which allows for smaller component sizes and faster response times in power supply circuits.
  • Low Startup and Operating Current: This device features a low startup current of 100 µA and a typical operating current of only 1.5 mA, making it an energy-efficient choice for battery-operated and energy-sensitive applications.
  • Advanced BiCMOS Technology: Utilizing BiCMOS technology, the UCC2807D-2 offers the high-speed performance of CMOS with the low power consumption and greater noise immunity of bipolar transistors.
  • Trimmed Oscillator Discharge Current: The oscillator’s discharge current is trimmed to ensure precise duty cycle clamping, which is essential for reliable and consistent power supply operation.
  • Programmable Soft Start: The inclusion of a programmable soft-start function helps to mitigate inrush current during startup, enhancing the overall stability and longevity of the power supply.

Applications

The UCC2807D-2 is suitable for a broad spectrum of applications, including:

  • DC-DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable electronics
  • Industrial power systems

Package and Reliability

This PWM controller comes in a 14-pin SOIC package, which is compact and suitable for surface-mount technology (SMT), facilitating ease of integration into various circuit designs. Texas Instruments is known for their commitment to quality, and the UCC2807D-2 is no exception, with its design and manufacturing processes aimed at ensuring high reliability and performance.

For engineers and designers looking for a high-frequency, low-power PWM solution, the Texas Instruments UCC2807D-2 offers the functionality and performance needed to create efficient and compact power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4573 $52.2865
12+ $8.5804 $102.9648
19+ $8.3122 $157.9318
25+ $8.0441 $201.1025
33+ $7.7760 $256.6080
44+ $6.9716 $306.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess