EN
  • EN
  • DE

UCC28632D

Part No UCC28632D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 70%
Frequency - Switching 200Hz ~ 120kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number UCC28632
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC28632D,296-39831-5,TEXTISUCC28632D,-296-39831-5-ND,UCC28632D-ND
Standard Package 75
Win Source Part Number 1317567-UCC28632D
Ultra Librarian 3D Model Ultra Librarian UCC28632D CAD Model

Description

Product Overview: UCC28632D from Texas Instruments

The UCC28632D is a highly efficient, quasi-resonant flyback controller designed by Texas Instruments to provide exceptional performance in power supply applications. This advanced controller is ideal for use in a wide range of products, including adapters, off-line battery chargers, and auxiliary power supplies. Its innovative technology is specifically tailored to enhance the efficiency of flyback converters and to minimize the power consumption in both active and standby modes.

Key Features

  • Quasi-Resonant Switching: The UCC28632D leverages quasi-resonant switching techniques to reduce switching losses and improve overall efficiency. This allows for less heat generation and higher reliability in the end application.
  • Wide VDD Voltage Range: The device supports a wide VDD voltage range, which provides flexibility in various applications and helps maintain stable operation under various input conditions.
  • Green-Mode Operation: With green-mode operation, the UCC28632D significantly reduces standby power consumption, making it an eco-friendly choice for energy-conscious designers and consumers.
  • High-Voltage Startup: The inclusion of a high-voltage startup feature ensures that the power supply starts up quickly and efficiently, which is crucial for applications where immediate power delivery is important.
  • Advanced Protection Features: The controller includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of the end product.

Applications

The versatility of the UCC28632D makes it suitable for a variety of applications. It is particularly well-suited for smart phone and tablet adapters, where efficiency and low standby power are critical. Additionally, it can be used in power supplies for home appliances, office equipment, and industrial systems where reliable and efficient power conversion is required.

Conclusion

Texas Instruments' UCC28632D flyback controller is a sophisticated and versatile component that offers a blend of high efficiency, robust protection features, and environmentally friendly operation. Its ability to adapt to different power supply requirements makes it an excellent choice for designers looking to create reliable and efficient power solutions for a wide range of electronic devices.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess