EN
  • EN
  • DE

BLM6G22-30

Part No BLM6G22-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description W-CDMA 2100 MHz to 2200 MHz power MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153862-BLM6G22-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLM6G22-30 CAD Model

Description

The BLM6G22-30 is a state-of-the-art RF power amplifier designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This amplifier is a part of NXP's extensive portfolio of RF solutions that are engineered to meet the demanding requirements of a wide range of applications, from wireless infrastructure to industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The BLM6G22-30 operates within the 2200 to 3000 MHz frequency range, making it suitable for a variety of high-frequency applications.
  • High Gain: With an impressive gain, this amplifier ensures strong signal amplification, which is crucial for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Efficiency: The device is designed for high efficiency, which not only conserves energy but also reduces the thermal load, leading to improved reliability and longevity of the amplifier.
  • Integrated ESD Protection: The BLM6G22-30 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes that can occur during handling and operation.

Applications

The versatility of the BLM6G22-30 allows it to be used in a multitude of applications. It is particularly well-suited for use in wireless communication systems, where it can serve as a power amplifier for base stations, repeaters, and access points. Additionally, its frequency range makes it an excellent choice for ISM band applications, including industrial heating, medical diagnostics, and scientific research equipment.

Product Reliability and Support

NXP Semiconductors is committed to providing not only high-quality products but also comprehensive technical support. The BLM6G22-30 is backed by NXP's rigorous testing and quality assurance processes, ensuring that customers receive a reliable and robust product. For developers and engineers, NXP offers detailed datasheets, application notes, and design resources to facilitate the integration of the BLM6G22-30 into their projects.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess