EN
  • EN
  • DE

UCC28600DR

Part No UCC28600DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback T/R 8-Pin SOIC / IC CTRLR PWM GREEN CM OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 8 V to 21 V
Duty Cycle 99%
Frequency - Switching 40kHz to 130kHz
Power (Watts) 200W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035801-UCC28600DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name UCC28600
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28600DR CAD Model

Description

Product Overview: UCC28600DR by Texas Instruments

The UCC28600DR is a versatile and energy-efficient quasi-resonant flyback controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered to meet stringent energy efficiency requirements and to support the design of power supplies with improved power quality. It is an ideal choice for applications such as AC-DC adapters, off-line battery chargers, and auxiliary power supplies for white goods, home appliances, consumer electronics, and industrial systems.

Key Features

  • Quasi-Resonant Control: The UCC28600DR operates using quasi-resonant switching, which minimizes switching losses and enhances overall efficiency by allowing the switch to turn on at the valley of the resonant waveform.
  • Green-Mode Operation: With an innovative green-mode feature, the controller enters a low-power standby mode during light-load conditions, significantly reducing standby power consumption and contributing to energy savings.
  • Multi-Mode Control: This controller integrates both peak current mode and average current mode control methods, allowing for optimized performance across a wide range of load conditions.
  • High-Voltage Startup: An integrated high-voltage startup circuit provides a quick and efficient start-up, reducing power loss and improving system reliability.
  • Dynamic Response: The UCC28600DR offers excellent dynamic response to load transients, ensuring stable output voltage and improving the performance of the power supply.
  • Comprehensive Protection Features: The device includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the power supply and the end application from various fault conditions.

Package and Availability

The UCC28600DR is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Its surface-mount design facilitates automated assembly processes and is compatible with standard PCB manufacturing techniques. Texas Instruments ensures the availability of this controller through their extensive distribution network, providing reliable supply and support for designers and manufacturers.

By integrating the UCC28600DR into your power supply design, you can achieve a balance of high efficiency, robust protection, and energy savings, making it an excellent choice for modern electronic applications that demand eco-friendly and cost-effective power solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8351 $50.1060
150+ $0.6853 $102.7950
230+ $0.6638 $152.6740
315+ $0.6424 $202.3560
405+ $0.6210 $251.5050
540+ $0.5568 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,620 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess