EN
  • EN
  • DE

UCC2817N

Part No UCC2817N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115825-UCC2817N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2817N CAD Model

Description

Overview of Texas Instruments UCC2817N

The Texas Instruments UCC2817N is a versatile and robust integrated circuit designed for power factor correction (PFC) applications. It is engineered to provide high-efficiency power conversion, which is crucial for modern electronic systems where energy conservation and compliance with international power standards are important.

Key Features

  • Programmable Switching Frequency: The UCC2817N allows designers to set the optimal switching frequency for their specific application, offering flexibility in component selection and system design.
  • Average Current Mode Control: This feature provides improved input power factor, reduced total harmonic distortion, and ensures stable and reliable operation under varying load conditions.
  • Boost Topology: The device employs a boost converter topology, making it suitable for step-up voltage applications and enabling efficient power factor correction.
  • Low-Power Startup: The low-power startup circuitry ensures that the device can commence operation with minimal energy consumption, contributing to the overall efficiency of the system.
  • Soft Start: The UCC2817N incorporates soft start functionality to minimize inrush current during startup, which can help prevent system stress and extend the life of the components.

Applications

The UCC2817N is ideal for a variety of applications that require efficient power factor correction. These include:

  • AC-DC power supplies for personal computers, servers, and telecom systems.
  • Industrial power systems requiring high efficiency and reliability.
  • Electronic ballasts for lighting systems.
  • Consumer electronics where energy efficiency is a priority.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2817N is no exception. It is built to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance. With its advanced features and flexible design options, the UCC2817N is a top choice for engineers looking to implement effective power factor correction in their power supply designs.

Technical Specifications

The UCC2817N operates over a wide supply voltage range and comes in a standard PDIP-16 package. Its operating temperature range is from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8971 $50.6623
32+ $3.1977 $102.3264
49+ $3.0977 $151.7873
67+ $2.9978 $200.8526
87+ $2.8979 $252.1173
116+ $2.5981 $301.3796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess