EN
  • EN
  • DE

UCC2813PW-4G4

Part No UCC2813PW-4G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276254-UCC2813PW-4G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813PW-4G4 CAD Model

Description

The UCC2813PW-4G4 from Texas Instruments is a highly integrated, low-power Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This device is part of the UCC2813-x family of BiCMOS current-mode PWM controllers that offer improved performance and lower external parts count when used in designing power supply systems.

Key Features

  • Operating Range: The UCC2813PW-4G4 operates with a supply voltage range from 8.5V to 18V, making it versatile for various applications.
  • Current Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Low Startup and Operating Current: The device is designed to consume minimal power with a startup current of typically 0.5µA and an operating current of typically 2.3mA, enhancing the efficiency of the power supply.
  • High-Frequency Operation: With the ability to operate up to 1MHz, the UCC2813PW-4G4 allows for smaller size external components, resulting in compact power supply designs.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and precise dead time over the full temperature range.
  • Automatic Feed-Forward Compensation: It helps in maintaining stable operation under varying input voltage conditions.

Applications

The UCC2813PW-4G4 PWM controller is suitable for a diverse set of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecommunication power supplies
  • Industrial power systems
  • Portable electronics

Package and Quality

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. The UCC2813PW-4G4 is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environments.

With its advanced features and robust design, the UCC2813PW-4G4 from Texas Instruments is an excellent choice for designers looking for a high-performance, low-power solution for their power supply needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess