EN
  • EN
  • DE

UCC2810DWG4

Part No UCC2810DWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 11.3V
Supply Voltage - Operating 8.3 V to 11 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 213676-UCC2810DWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2810DWG4 CAD Model

Description

Product Overview: UCC2810DWG4 from Texas Instruments

The UCC2810DWG4 is a high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and efficiency in power management applications. This advanced PWM controller is specifically engineered to cater to a broad range of power supply systems, offering exceptional features that enhance the performance and stability of the end product.

Key Features

  • High-Performance PWM Control: The UCC2810DWG4 utilizes a sophisticated Pulse-Width Modulation (PWM) technique, which provides precise control over the power supply output, ensuring stable and efficient operation.
  • Wide Input Voltage Range: This device is capable of handling a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Low Power Consumption: Designed with energy efficiency in mind, the UCC2810DWG4 consumes minimal power during operation, reducing the overall energy cost and heat generation.
  • Robust Protection Features: It includes multiple protection features such as over-current, over-voltage, and under-voltage lockout, safeguarding the system against potential damage caused by abnormal operating conditions.
  • Industry-Standard Package: The device comes in a standard SOIC-16 package, which is widely accepted in the industry, ensuring ease of integration into various designs and compatibility with standard PCB layouts.

Applications

The UCC2810DWG4 is ideal for a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • AC-DC power supplies for consumer electronics
  • Telecommunication equipment
  • Industrial power systems

Reliability and Quality

As with all Texas Instruments products, the UCC2810DWG4 is manufactured to meet high standards of quality and reliability. Customers can trust this PWM controller to deliver consistent performance and extend the lifespan of their power supply solutions.

Conclusion

The UCC2810DWG4 from Texas Instruments is a top-notch PWM controller that offers a blend of advanced features, robust protection, and energy efficiency. Its versatility and reliability make it an excellent choice for designers looking to optimize their power management systems across a diverse range of applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1575 $55.4175
20+ $5.0524 $101.0480
31+ $4.8945 $151.7295
43+ $4.7366 $203.6738
55+ $4.5787 $251.8285
74+ $4.1050 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess