Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9V ~ 35V
Switching Frequency 680Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28710
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276301-UCC28710D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian UCC28710D CAD Model

Description

The UCC28710D by Texas Instruments is a state-of-the-art flyback power supply controller designed to deliver exceptional performance and efficiency for AC/DC power applications. This device integrates advanced features to provide a compact and energy-efficient solution for power supply units.

Key Features

  • Constant-Voltage (CV) and Constant-Current (CC) Regulation: The UCC28710D ensures stable output under varying load conditions, making it ideal for applications that require precise voltage and current regulation.
  • High Efficiency: With its quasi-resonant switching technique, the device minimizes switching losses, thereby maximizing efficiency across a wide range of input voltages and load conditions.
  • Low Standby Power: The controller is designed to achieve ultra-low standby power consumption, which is critical for meeting energy-saving standards and reducing environmental impact.
  • Primary-Side Regulation: This feature eliminates the need for an optocoupler and secondary feedback circuitry, which simplifies the design and enhances reliability.
  • Adjustable Output: The UCC28710D provides flexibility in design by allowing adjustable output through external components.

Applications

The UCC28710D is versatile and can be used in various applications, including but not limited to:

  • Smartphone and tablet adapters
  • Power supplies for home appliances
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

With a wide input voltage range, the UCC28710D accommodates global AC voltage standards. The controller operates in a quasi-resonant mode at high load conditions to minimize switching losses and shifts to discontinuous conduction mode at light loads for optimal efficiency. Its integrated high-voltage startup circuit ensures fast startup with minimal power loss.

Package and Availability

The Texas Instruments UCC28710D is available in a SOIC-7 package, providing a compact footprint for space-constrained applications. It is designed for robust performance in industrial temperature ranges and is available for order through Texas Instruments' official distributors.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $7.5603
ECAD model for IDP2303AXUMA1
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.1850
ECAD model for NCP1076BAP065G
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ECAD model for HF01B01DP-LF
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.7411
ECAD model for NCP1071STBT3G
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $1.9298
ECAD model for VIPER26HD
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.0126
ECAD model for NCP1343BADBDEAD1R2G
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation | IC REG CTRLR FLYBK ISO 7SOIC
Lowest to $0.7128
ECAD model for UCC28710D
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.8896
ECAD model for NCP1340B8D1R2G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,500 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention