EN
  • EN
  • DE

UCC2809PTR-1

Part No UCC2809PTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Primary Side PWM Controller 0.8mA 1000kHz 8-Pin VSSOP T/R / IC REG CTRL BST FLYBK ISO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 035777-UCC2809PTR-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2809-1
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2809PTR-1 CAD Model

Description

The UCC2809PTR-1 from Texas Instruments is a versatile and efficient power management integrated circuit (IC) designed for use in a wide range of applications. This low-power, biCMOS current-mode pulse-width modulation (PWM) controller offers a unique combination of features, performance, and reliability, making it well-suited for power supply designs that require a minimal component count, low power consumption, and compact size.

Key Features

  • Flexible Operation: The UCC2809PTR-1 operates at a programmable switching frequency that can be set from 100kHz to 1MHz, providing designers with the flexibility to optimize their power supply for efficiency or for the size of the power components.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5µA and an operating current of typically 1mA, contributing to the overall efficiency of the power supply.
  • Advanced Protection Features: It includes a variety of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and a programmable soft start function to ensure safe operation under a variety of conditions.
  • High Performance: The UCC2809PTR-1 provides tight regulation and fast transient response, which is essential for high-performance power systems.

Applications

The IC is ideal for use in isolated and non-isolated power supplies, including:

  • DC-DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Portable devices and battery-powered systems

Package and Availability

The UCC2809PTR-1 is available in a TSSOP-8 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the UCC2809PTR-1 is a reliable choice for designers looking to create efficient, compact, and cost-effective power solutions. Its programmability, protection features, and high performance make it a versatile component for a wide array of power supply applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess