EN
  • EN
  • DE

UCC2808AQDR-1Q1

Part No UCC2808AQDR-1Q1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER CURRENT MODE PUSH-PULL PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276231-UCC2808AQDR-1Q1
Manufacturer Homepage www.ti.com
Family Name UCC2808A-1Q1
Introduction Date November 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808AQDR-1Q1 CAD Model

Description

Product Overview: Texas Instruments UCC2808AQDR-1Q1

The UCC2808AQDR-1Q1 from Texas Instruments is a sophisticated, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. This device is specifically designed to cater to the needs of power conversion equipment and is ideal for use in a wide variety of applications, including but not limited to, offline power supplies, DC-DC converters, and other power management solutions.

The UCC2808AQDR-1Q1 operates at a fixed frequency that can be programmed by the user, offering flexibility in the design process. It incorporates a dual-output drive stage, which is capable of directly driving a power MOSFET. The innovative architecture of this device enables it to operate at a startup current of just 0.5µA and a run current of 3.5mA, making it an energy-efficient choice for modern electronic devices.

Key features of the UCC2808AQDR-1Q1 include an internally trimmed oscillator for precise frequency control, a current sense comparator with a built-in 1V reference, and an error amplifier for feedback control. This PWM controller also offers under-voltage lockout protection with hysteresis, ensuring that the power system operates reliably under varying conditions.

The device is available in a 8-SOIC (0.154", 3.90mm Width) package, ensuring a compact footprint on printed circuit boards. With its operating temperature range of -40°C to 85°C, it can reliably function in a broad spectrum of environments. Additionally, the UCC2808AQDR-1Q1 features a shutdown function that can be activated via a logic input, allowing for further power conservation when the device is not in use.

Texas Instruments has designed the UCC2808AQDR-1Q1 with the goal of providing a balance between performance and power efficiency. Its advanced features and robust design make it the ideal choice for engineers looking to create reliable and energy-conscious power systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6992 $52.1952
15+ $7.1378 $107.0670
22+ $6.9148 $152.1256
30+ $6.6917 $200.7510
39+ $6.4687 $252.2793
52+ $5.7995 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess