EN
  • EN
  • DE

UCC2808ADTR-1G4

Part No UCC2808ADTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER CURRENT MODE PUSH-PULL PWM | IC REG CTRLR ISO PWM CM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 15V
Duty Cycle 49%
Switching Frequency 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number UCC2808A-1
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276227-UCC2808ADTR-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808ADTR-1G4 CAD Model

Description

The UCC2808ADTR-1G4 is a state-of-the-art low-power, high-performance, BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments. Designed for a wide range of power supply applications, this controller is particularly well-suited for use in off-line and DC-to-DC converter configurations. Its advanced features and compact design make it an ideal choice for engineers looking to optimize power management in their electronic designs.

Key Features

  • Low Startup and Operating Current: The device boasts an ultra-low startup current of 0.5 µA and a low operating current of 2.5 mA, which significantly enhances the efficiency of the power supply and reduces standby power consumption.
  • High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, the UCC2808ADTR-1G4 allows for smaller external components, reducing the overall size and cost of the power supply.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which helps to protect the power stage components from stress during overload conditions.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • Telecom and Datacom Power
  • DC-DC Modules
  • Portable and Battery-Powered Equipment

Quality and Reliability

As with all Texas Instruments products, the UCC2808ADTR-1G4 is manufactured to the highest quality standards. It is available in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The device also features overcurrent protection and thermal shutdown for enhanced reliability and longevity of the product.

Environmental Compliance

The UCC2808ADTR-1G4 is compliant with RoHS and Green Product requirements, reflecting Texas Instruments' commitment to environmental sustainability. Its lead-free and halogen-free design ensures that it meets global regulations for electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5416 $50.8320
48+ $2.0855 $100.1040
75+ $2.0203 $151.5225
103+ $1.9551 $201.3753
133+ $1.8900 $251.3700
178+ $1.6944 $301.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess