EN
  • EN
  • DE

UCC2808AD-1G4

Part No UCC2808AD-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER CURRENT MODE PUSH-PULL PWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276226-UCC2808AD-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2808A-1
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2808AD-1G4 CAD Model

Description

Overview of Texas Instruments UCC2808AD-1G4

The UCC2808AD-1G4 from Texas Instruments is a robust, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. This device is specifically designed for efficient power management and is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, and power factor correction circuits.

Key Features

  • Dual Output Drive Stages: The UCC2808AD-1G4 features dual output drive stages with a 180-degree phase shift, which helps in reducing ripple current and improving efficiency.
  • Low Startup and Operating Current: The device boasts an ultra-low startup current of 0.5µA and an operating current of 3mA, making it an energy-efficient choice for battery-operated systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4V to 15V, accommodating various power systems and ensuring flexibility in design.
  • Programmable Oscillator Frequency: The oscillator frequency is programmable up to 1MHz, allowing designers to optimize the performance of their power supply.
  • High-Current Totem Pole Output: The totem pole output is capable of delivering high peak currents, facilitating rapid charging and discharging of the gate capacitance of power MOSFETs.

Applications

The UCC2808AD-1G4 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Off-line power supplies
  • DC-to-DC converters
  • Portable devices
  • Telecommunication equipment
  • Power factor correction modules

Package and Quality

The device comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is also available in a variety of temperature ranges, making it suitable for industrial and commercial environments. Texas Instruments ensures high standards of quality and reliability for the UCC2808AD-1G4, providing designers with a dependable component for their power management solutions.

With its combination of features and performance, the UCC2808AD-1G4 is an excellent choice for engineers looking to optimize their power systems for efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess