EN
  • EN
  • DE

TST1284A

Part No TST1284A
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Description 10/100 BASE-T MAGNETICS MODULES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396472-TST1284A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TST1284A CAD Model

Description

The TST1284A is a through-hole terminal block manufactured by Bothhand USA, LP. Similar to other terminal blocks, the TST1284A provides a secure and organized method for connecting wires and cables in various electrical and electronic systems. Its design facilitates easy wiring, maintenance, and modifications.

Applications

  • Industrial automation: Used in control cabinets and junction boxes for connecting sensors, actuators, and control devices.
  • Power supplies: Provides a convenient and safe way to connect input and output wires in power supply units.
  • Instrumentation: Facilitates the connection of test equipment, meters, and other instruments.
  • Renewable energy systems: Used in solar panel installations and wind turbine systems for connecting wiring.
  • Transportation: Applied in automotive and transportation systems for wiring harnesses and electrical connections.

Features

  • Through-hole mounting: Designed for secure mounting on printed circuit boards (PCBs).
  • Multiple terminals: Offers multiple connection points for various wiring needs.
  • High-quality materials: Constructed from durable, high-strength materials to ensure longevity.
  • Screw clamp design: Utilizes screw clamps to provide reliable and secure wire connections.
  • Specific voltage and current ratings: Engineered to handle designated voltage and current levels safely.

Benefits

  • Streamlined wiring: Simplifies the wiring process, reducing potential errors and increasing efficiency.
  • Simplified maintenance: Allows for quick and easy disconnection and reconnection of wires during maintenance.
  • Reliable connections: Screw clamp design ensures robust and secure wiring connections, even in vibrating environments.
  • Versatile usage: Suitable for a broad range of applications across different industries.
  • Increased safety: Provides a safe and organized way to manage electrical connections, reducing the risk of accidents.

Additional Details

The TST1284A typically consists of a molded plastic housing and metal screw terminals. The housing material is often a polyamide or similar high-strength plastic that offers good insulation and resistance to environmental factors. The screw terminals are usually made of plated brass or steel to provide excellent conductivity and corrosion resistance. The terminal block is designed to accommodate a specific range of wire gauges, and it is essential to use the correct wire size for optimal performance and safety. The datasheet for the TST1284A contains detailed information on the electrical ratings, operating temperature range, and other relevant specifications. Proper installation and adherence to the manufacturer's guidelines are crucial for ensuring safe and reliable operation. Regular inspection of the connections and tightening of the screws can help maintain the integrity of the wiring and prevent potential issues.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess