EN
  • EN
  • DE

1206FSF125FM/63-2

Part No 1206FSF125FM/63-2
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 148593-1206FSF125FM/63-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1206FSF125FM/63-2 CAD Model

Description

1206FSF125FM/63-2: SMD Fuse

The 1206FSF125FM/63-2 is an advanced surface-mount device (SMD) fuse that effectively protects electronic circuits from overcurrent conditions. With its compact construction, it ensures space-efficiency without compromising performance.

Features and Benefits

  • Current Rating: Designed for a 1.25A capacity.
  • Voltage Rating: Supports up to 63V systems.
  • Quick Response: Fast-acting to prevent damage in circuit failures.
  • Package: 1206 size for easy mounting and assembly.

Applications

  • Portable Electronics: Safety in laptops and cameras.
  • Telecommunication Devices: Prevents damage in modems and routers.
  • Industrial Systems: Provides protection in automated machinery.
  • Automotive Electronics: Ensures vehicle circuit integrity.

Additional Details

The fuse is lead-free and halogen-free, complying with multiple safety and environmental standards. It's also known for a consistent performance over many operational cycles.

You May Also Be Interested in

Vishay
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
Intersil
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess