EN
  • EN
  • DE

TWL93022IZQWR

Part No TWL93022IZQWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383801-TWL93022IZQWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL93022IZQWR CAD Model

Description

The Texas Instruments TWL93022IZQWR is a highly integrated power management integrated circuit (PMIC) designed to meet the power requirements of a broad range of applications. This advanced component ensures efficient power distribution and management for embedded processors, microcontrollers, and other digital systems.

Key Features

  • Versatile Power Solutions: The TWL93022IZQWR offers multiple regulated power outputs, including step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC) power domain, providing a comprehensive power solution for complex electronic systems.
  • High Efficiency: With its integrated power-saving modes and high-efficiency converters, this PMIC is engineered to maximize battery life and reduce power consumption, making it ideal for portable and battery-operated devices.
  • Advanced Power Sequencing: The device includes programmable power sequencing capabilities, ensuring that system components are powered up and down in the correct order to maintain system integrity and reliability.
  • Compact Design: The TWL93022IZQWR comes in a compact package, allowing for minimal footprint and easy integration into space-constrained designs.

Applications

The TWL93022IZQWR is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Embedded Systems
  • Automotive Infotainment

Technical Specifications

  • Input Voltage Range: Suitable for battery-powered applications
  • Multiple Output Channels: Includes high-efficiency buck converters and LDOs
  • Programmable Sequencing: For controlled startup and shutdown
  • Package: Compact QFN package for space-saving designs
  • Protection Features: Overvoltage, undervoltage, and thermal protection for safe operation

With its robust feature set and flexible design, the Texas Instruments TWL93022IZQWR is a prime choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess