EN
  • EN
  • DE

UCC28083DR

Part No UCC28083DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC / 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 15V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series UCC28083
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808833-UCC28083DR
Ultra Librarian 3D Model Ultra Librarian UCC28083DR CAD Model

Description

The UCC28083DR by Texas Instruments is a versatile and robust PWM (Pulse Width Modulation) controller integrated circuit designed for power supply applications. This component is particularly tailored for efficient and reliable operation in switch mode power supplies (SMPS), offering designers a high degree of flexibility and performance in their power management designs.

Key Features

  • Push-Pull Architecture: The UCC28083DR operates using a push-pull control scheme which is suitable for applications requiring balanced power distribution and high efficiency, such as DC-DC converters.
  • Wide Supply Voltage Range: This device can operate over a wide supply voltage range, accommodating various application requirements and ensuring consistent performance across different power levels.
  • Programmable Soft Start: It incorporates a programmable soft-start function that minimizes stress on the power supply during startup, thereby extending the longevity of the system.
  • Internal Error Amplifier: An internal error amplifier with a low start-up current feature is included, which simplifies the feedback loop design and enhances the overall stability of the power supply.
  • Current Mode Control: The UCC28083DR offers current mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

The UCC28083DR is suitable for a broad range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Power inverters
  • Telecommunication equipment
  • Industrial power systems

Package and Availability

The device is available in an 8-pin SOIC package, denoted by the 'DR' suffix in its part number, which is conducive to automated assembly processes and compact PCB layouts. Texas Instruments ensures availability and support for the UCC28083DR, making it a reliable choice for both new designs and existing power management solutions.

Overall, the UCC28083DR is a high-performance solution for engineers looking to improve the efficiency and reliability of their power supply designs. With its advanced features and versatile application potential, this PWM controller is an essential component for modern electronic systems requiring stable and efficient power management.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7062 $53.6496
19+ $5.5025 $104.5475
29+ $5.3306 $154.5874
39+ $5.1586 $201.1854
51+ $4.9867 $254.3217
68+ $4.4708 $304.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess