EN
  • EN
  • DE

UCC28070PWR

Part No UCC28070PWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Controller 30kHz to 300kHz 20-Pin TSSOP T/R / IC PFC CONTROLLER CCM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Supply Voltage - Operating 11.2 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 035773-UCC28070PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28070
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Germany, Japan, Malaysia, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28070PWR CAD Model

Description

Overview of UCC28070PWR by Texas Instruments

The UCC28070PWR is an innovative power factor correction (PFC) controller IC designed by Texas Instruments (TI) to enable the creation of high-efficiency, interleaved power systems. This advanced controller is particularly well-suited for applications that require a high power factor, low total harmonic distortion, and high efficiency, such as server power supplies, industrial power systems, and high-end audio power amplifiers.

Key Features

  • Interleaved PFC Control: The UCC28070PWR incorporates an advanced control method that allows for the operation of two-phase interleaved PFC converters. This technique reduces input and output ripple currents, leading to smaller component sizes and improved thermal management.
  • Advanced Current-Sharing: The device ensures accurate current sharing between phases, which enhances system reliability and extends the life of critical components by reducing stress during operation.
  • Programmable Switching Frequency: With a programmable switching frequency ranging from 18 kHz to 250 kHz, the UCC28070PWR allows designers to optimize components to achieve the desired balance between efficiency, component size, and cost.
  • Feedforward Line Regulation: This feature maintains a consistent loop performance regardless of input voltage variations, ensuring stable operation under varying line conditions.
  • Efficient Overcurrent Protection: The UCC28070PWR is equipped with robust overcurrent protection that helps prevent damage to the system during overload conditions.

Package and Integration

The UCC28070PWR is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. Its integration-friendly design simplifies the development process, enabling engineers to design PFC circuits with improved performance and reduced time-to-market.

Applications

Due to its versatility and high performance, the UCC28070PWR is used in a variety of applications, including:

  • AC-DC power supplies for servers and telecom equipment
  • Industrial power systems
  • High-end consumer electronics
  • Power supplies for LED lighting

In summary, the UCC28070PWR by Texas Instruments represents a state-of-the-art solution for power factor correction, offering designers a powerful tool to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess