EN
  • EN
  • DE

UCC28070PWG4

Part No UCC28070PWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Interleaving Continuous Conduction Mode PFC Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Operating Supply Voltage 11.2 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1276210-UCC28070PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28070
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28070PWG4 CAD Model

Description

Overview of Texas Instruments UCC28070PWG4

The Texas Instruments UCC28070PWG4 is a sophisticated power management integrated circuit designed for high-performance, interleaved power factor correction (PFC) applications. It stands out in the market due to its innovative control method, which allows for efficient, reliable operation across a wide range of electrical conditions. The UCC28070PWG4 is particularly suitable for systems that require a power factor close to unity, minimizing the reactive power and improving the efficiency of power distribution.

Key Features

  • Interleaved Dual-Phase Operation: This feature reduces input and output ripple currents, which can lead to lower electromagnetic interference (EMI) and reduced stress on components, enhancing system reliability and longevity.
  • Advanced Current-Shaping: The UCC28070PWG4 employs advanced current shaping techniques to achieve near-unity power factor, which is essential for energy-saving regulations and standards.
  • Phase Management: The device can seamlessly add or remove phases depending on the load conditions, optimizing performance, and efficiency.
  • Wide Range of Applications: Suited for AC-DC power supplies, the UCC28070PWG4 can be found in applications such as servers, telecommunication equipment, industrial systems, and high-power home appliances.
  • Programmable Features: With a variety of programmable thresholds and protections, designers have the flexibility to tailor the IC to specific application needs.

Technical Specifications

  • Package: The UCC28070PWG4 comes in a TSSOP-20 package, which is ideal for space-constrained applications.
  • Frequency Range: The device operates at a switching frequency range that can be programmed up to 500kHz, allowing for smaller passive components and a more compact overall design.
  • Protection Features: It includes a range of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring safe operation under abnormal conditions.

Design Support

Texas Instruments provides extensive design support for the UCC28070PWG4, including application notes, reference designs, and simulation tools to assist engineers in optimizing their PFC solutions. This support helps in reducing time-to-market and ensuring a successful implementation of the IC in various applications.

Overall, the Texas Instruments UCC28070PWG4 is a robust, feature-rich solution for designers looking to enhance power factor correction in their power supply designs, offering both performance and reliability in a compact, integrated package.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess