EN
  • EN
  • DE

UCC28063DRG4

Part No UCC28063DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Texas Instruments
Win Source Part Number 398257-UCC28063DRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28063DRG4 CAD Model

Description

The UCC28063DRG4 from Texas Instruments is a sophisticated, dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This integrated circuit is designed to deliver high power factor and efficient power conversion in a wide range of applications such as servers, telecommunication equipment, industrial systems, and consumer electronics that require compliance with energy-saving standards.

Featuring Natural Interleaving™ technology, the UCC28063DRG4 ensures automatic phase shedding and rapid, on-the-fly phase add/drop to maintain high efficiency across a broad load range. This technology helps in reducing input and output ripple currents, which leads to minimized electromagnetic interference (EMI) and reduced size of input and output filtering components.

The device operates using transition mode control, which optimizes efficiency by turning the switch off when the inductor current reaches zero, thus reducing switching losses. The UCC28063DRG4 also includes advanced safety features such as over-voltage protection, open-loop detection, and over-temperature protection, ensuring robust and reliable operation under various conditions.

With a wide operating range of 9 V to 35 V, the UCC28063DRG4 can be used in universal input voltage applications (90 VAC to 265 VAC). Its multi-mode operation capability allows it to transition seamlessly between DCM (Discontinuous Conduction Mode) at light loads and CCM (Continuous Conduction Mode) at heavy loads, boosting efficiency and reducing power consumption.

Available in a compact SOIC-16 package, the UCC28063DRG4 is designed for easy implementation into existing designs. The integration of this PFC controller can help designers meet strict energy standards like ENERGY STAR, European Commission regulations, and the Chinese Certification of Energy Conservation Product (CECP), making it an indispensable component for energy-conscious power supply designs.

Overall, the UCC28063DRG4 is a highly integrated and feature-rich solution for power factor correction, offering designers a flexible and efficient choice for their power management needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7597 $53.1790
145+ $0.7117 $103.1965
220+ $0.6876 $151.2720
315+ $0.6395 $201.4425
410+ $0.6155 $252.3550
510+ $0.5915 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess