Product Overview: UCC2802DTR by Texas Instruments
The UCC2802DTR from Texas Instruments is a sophisticated low-power BiCMOS current-mode pulse-width modulation (PWM) controller. This controller is specifically designed for a wide range of power supply applications, offering an optimal solution for those needing a combination of performance, flexibility, and reliability.
Key Features
- Low Start-Up Current: The UCC2802DTR comes with an impressively low start-up current of typically 0.5 µA, making it suitable for battery-operated and energy-efficient systems.
- Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
- Automatic Feed-Forward Compensation: It enhances the performance by responding to varying input voltages, ensuring consistent output.
- Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping which is crucial for the protection and control of the power supply.
- High-Frequency Operation: The device can operate at up to 1MHz, allowing for smaller external components and a more compact overall power supply design.
- Soft Start: This feature minimizes stress on the input power source during start-up by gradually increasing the duty cycle.
Applications
The UCC2802DTR is versatile and can be used in a variety of applications, including:
- DC to DC Converters
- Off-Line Power Supplies
- Portable Devices
- Telecommunication Circuits
- Power Tools
- Green Electronics/Appliances
Package and Quality
This device is offered in the slim 8-pin SOIC package, designated by the 'DTR' suffix, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the UCC2802DTR is no exception, meeting high standards of performance and durability.
Conclusion
With its robust feature set and Texas Instruments' reputation for quality, the UCC2802DTR is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems. Its low power consumption, high-frequency operation, and comprehensive protection features make it a standout solution in the industry.