EN
  • EN
  • DE
  • IT

UCC27527DSDR

Part No UCC27527DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SON / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number UCC27527
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC27527DSDR-ND,TEXTISUCC27527DSDR,296-52195-2,296-52195-1,296-52195-6,2156-UCC27527DSDR
Standard Package 3,000
Win Source Part Number 1320049-UCC27527DSDR
Ultra Librarian 3D Model Ultra Librarian UCC27527DSDR CAD Model

Description

Overview of Texas Instruments UCC27527DSDR

The Texas Instruments UCC27527DSDR is a robust, high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs. This device is capable of delivering high peak current outputs up to 4A sourced and 4A sunk, making it an ideal choice for high-power and high-frequency applications. Its dual outputs enable flexibility in designs, allowing for independent control of two half-bridges or other configurations such as push-pull stages.

Key Features

  • High-Current Drive Capability: With ±4A drive strength, the UCC27527DSDR can effectively switch power transistors at high speeds, reducing switching losses and improving overall efficiency.
  • Dual Outputs: The device features two outputs that can be configured for either dual independent drivers or a single driver with both outputs paralleled for higher current capability.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, this gate driver is compatible with a variety of control circuits and power stages.
  • Negative Input Voltage Handling: It can handle negative input voltages of up to -5V, which helps in preventing false triggering from noise transients.
  • Industry-Standard Pinout: The UCC27527DSDR comes in an industry-standard pinout, making it easy to upgrade existing designs or integrate into new ones.
  • Robust Protection Features: Includes under-voltage lockout (UVLO) for both VDD and VBST to ensure the gate driver operates reliably.

Applications

The UCC27527DSDR is suitable for a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Class-D audio amplifiers
  • Power inverters
  • Renewable energy systems

Package and Reliability

Encased in a small 8-pin SOIC package, the UCC27527DSDR offers a compact solution for space-constrained applications. Texas Instruments' commitment to quality ensures that this gate driver provides reliable performance in even the most demanding situations.

With its combination of high-performance features and reliable operation, the Texas Instruments UCC27527DSDR gate driver is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3430 $56.2320
59+ $1.9225 $113.4275
91+ $1.8624 $169.4784
125+ $1.8023 $225.2875
161+ $1.7423 $280.5103
216+ $1.5621 $337.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess