EN
  • EN
  • DE

UCC27523DR

Part No UCC27523DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LO-SIDE DL 5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting
Rise and Fall Time 7ns, 6ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083637-UCC27523DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27523DR CAD Model

Description

Overview of Texas Instruments UCC27523DR

The Texas Instruments UCC27523DR is a high-speed, dual-channel, low-side gate driver designed to drive MOSFETs and IGBTs with efficiency and precision. This integrated circuit is particularly well-suited for power conversion applications that require high-frequency and high-current driving capabilities.

Key Features

  • High Peak Output Current: The UCC27523DR boasts an impressive peak output current of ±5A, enabling it to drive large capacitive loads with ease.
  • Fast Propagation Delays: With typical propagation delays as low as 13ns, this gate driver ensures swift and accurate switching, which is essential for reducing switching losses and improving overall efficiency.
  • Dual Outputs: The device contains two independent channels that can be configured for either dual low-side, high-low side, or half-bridge applications, providing design flexibility.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating various power stages and control voltages.
  • Negative Input Voltage Capability: The UCC27523DR can handle negative input voltages down to -5V for a short duration, enhancing robustness against high dV/dt transients.
  • Robust Output Drive: Output drivers are designed to withstand voltage spikes up to 14V, ensuring reliable operation under stressful conditions.

Applications

The versatility of the UCC27523DR makes it suitable for a wide range of applications. It is commonly used in switch-mode power supplies, motor controllers, DC-DC converters, and inverters for renewable energy systems. Its high-speed performance is particularly beneficial in applications that require efficient power management and precise control, such as server power supplies, telecom power systems, and industrial drives.

Package and Quality

Texas Instruments' UCC27523DR comes in a compact 8-pin SOIC package, making it easy to integrate into various PCB designs without taking up significant board space. TI's commitment to quality ensures that each device meets rigorous standards for reliability and performance, making the UCC27523DR a trusted choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3981 $51.7530
270+ $0.3730 $100.7100
420+ $0.3604 $151.3680
600+ $0.3352 $201.1200
775+ $0.3226 $250.0150
970+ $0.3100 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,860 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess