EN
  • EN
  • DE

UCC27201DRMR

Part No UCC27201DRMR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 035751-UCC27201DRMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27201DRMR CAD Model

Description

Overview of Texas Instruments UCC27201DRMR

The UCC27201DRMR is a high-performance, high-frequency half-bridge driver from Texas Instruments, designed to effectively drive power MOSFETs and IGBTs. This advanced driver is part of the UCC272xx family, renowned for its superior robustness and efficiency in a variety of power conversion applications.

Key Features

  • High Current Driving Capability: The UCC27201DRMR is capable of delivering peak source and sink current ratings of 4 A and 4 A, respectively, which ensures strong gate charge and fast switching times for the attached power devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 20 V, making it versatile for various circuit configurations and ensuring compatibility with a broad range of MOSFETs and IGBTs.
  • High-Side and Low-Side Driver: The device integrates both a high-side and a low-side driver, which allows for efficient and reliable control of half-bridge power stages.
  • Bootstrap Operation: The UCC27201DRMR is designed for bootstrap operation, which enables high-side N-channel power MOSFET or IGBT operation using a floating supply obtained from the bootstrap technique.
  • Robustness: With an industry-leading negative voltage handling capability on the high-side, it offers excellent robustness against high voltage spikes and transients that are common in switching applications.
  • Cross-Conduction Prevention: The built-in cross-conduction prevention logic ensures that both the high-side and low-side switches are not on simultaneously, preventing potential damage to the power stage.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device in the event of excessive temperature rise.

Applications

The UCC27201DRMR is used in a variety of applications where efficient power conversion is crucial. These include:

  • DC to AC inverters
  • DC to DC converters
  • Motor drives
  • Class-D audio amplifiers
  • Power supplies

Package and Quality

The device is offered in a compact 8-pin PowerPAD MSOP package (DRM suffix), which provides excellent thermal performance in a small footprint. It is also characterized for operation from -40°C to 140°C, ensuring reliable performance across a wide temperature range.

As with all Texas Instruments products, the UCC27201DRMR is manufactured to high standards, ensuring both quality and reliability for critical power management applications.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0157 $50.7850
120+ $0.8334 $100.0080
190+ $0.8073 $153.3870
260+ $0.7813 $203.1380
335+ $0.7552 $252.9920
445+ $0.6771 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess