EN
  • EN
  • DE

UCC27201ATDA2

Part No UCC27201ATDA2
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A DIE / Driver 3A 2-OUT High and Low Side Full Brdg/Half Brdg 10-Pin Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 798688-UCC27201ATDA2
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27201A
Introduction Date September 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27201ATDA2 CAD Model

Description

Introducing the UCC27201ATDA2 High-Side and Low-Side Driver from Texas Instruments

The UCC27201ATDA2 is a robust, high-performance driver designed for high-side and low-side power FETs. Manufactured by Texas Instruments, this driver is a critical component for a wide range of power management applications. With its advanced feature set, the UCC27201ATDA2 is an ideal choice for designers looking to improve efficiency and reliability in their power systems.

This driver boasts an impressive 120V bootstrapped voltage rating, allowing it to drive N-channel MOSFETs and IGBTs with ease. The UCC27201ATDA2 is designed to handle high-voltage applications with confidence, making it suitable for use in a variety of demanding environments.

One of the standout features of the UCC27201ATDA2 is its 3-A sink and 4-A source current capability. This high current capability ensures that the driver can effectively switch power FETs at a rapid pace, reducing switching losses and improving overall power efficiency. This makes the device particularly useful in applications such as switched-mode power supplies, motor controllers, and power inverters.

The UCC27201ATDA2 also offers independent high-side and low-side drive outputs, providing flexibility in control strategies. This feature allows for precise timing adjustments and dead-time control, which is crucial for optimizing system performance and preventing potentially damaging shoot-through conditions.

For enhanced system protection, the UCC27201ATDA2 incorporates cross-conduction prevention logic. This safety feature ensures that both high-side and low-side FETs are not turned on simultaneously, protecting the power stage from shorts and improving the longevity of the system.

The driver comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Additionally, it features a wide operating temperature range of -40°C to 140°C, ensuring reliable operation even under extreme conditions.

With its high-voltage capability, high current drive strength, and advanced protection features, the UCC27201ATDA2 from Texas Instruments is a powerful solution for driving power FETs in your next high-efficiency power conversion project.

For more information and to view detailed specifications, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess