EN
  • EN
  • DE

UCC256402ADDBR

Part No UCC256402ADDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HALF BRIDGE CONT WITH HV DRIVER / Power Supply Controller Resonant Converter Controller 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Input 600V
Voltage - Supply 13V ~ 26V
Current - Supply 2.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC256402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-UCC256402ADDBRTR,296-UCC256402ADDBRDKR,296-UCC256402ADDBRCT
Standard Package 2,500
Win Source Part Number 1102028-UCC256402ADDBR
Ultra Librarian 3D Model Ultra Librarian UCC256402ADDBR CAD Model

Description

Product Overview: UCC256402ADDBR by Texas Instruments

The UCC256402ADDBR is a state-of-the-art LLC resonant controller with an integrated half-bridge driver, designed and manufactured by Texas Instruments (TI). This advanced controller is specifically engineered to meet the high-efficiency and high-density power conversion requirements of modern electronic applications such as server power supplies, telecom rectifiers, and flat-panel display power supplies.

Key Features

  • Advanced Control Methodology: The UCC256402ADDBR employs an innovative multi-mode control scheme that combines burst mode operation with frequency modulation for improved light-load efficiency and reduced electromagnetic interference (EMI).
  • Integrated Half-Bridge Driver: With its built-in half-bridge gate driver, the UCC256402ADDBR simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
  • Wide Operating Frequency: The device operates over a broad frequency range, allowing for flexibility in transformer and magnetics design to optimize performance for specific applications.
  • Robust Protection Features: The UCC256402ADDBR includes a suite of protection features such as overcurrent, overvoltage, and overtemperature protections, ensuring reliable operation under various conditions.
  • Programmable Soft Start: To mitigate inrush current during startup, the controller offers a programmable soft-start feature, which can be tailored to the needs of the application.

Applications

The versatility of the UCC256402ADDBR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • AC/DC power supplies for servers and telecom equipment
  • LED backlighting for flat-panel displays
  • High-density power adapters
  • Industrial power systems

Design Support

TI provides comprehensive design support for the UCC256402ADDBR, including application notes, reference designs, and simulation tools to assist engineers in optimizing their power supply designs. Additionally, Texas Instruments' support forums and technical documentation are readily available to address any design challenges and questions.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6395 $51.0345
27+ $3.8068 $102.7836
41+ $3.6878 $151.1998
57+ $3.5689 $203.4273
73+ $3.4499 $251.8427
97+ $3.0930 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess