EN
  • EN
  • DE

UCC21710QDWQ1

Part No UCC21710QDWQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description ?10A SIC/IGBT SINGLE-CHANNEL ISO / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 28ns, 24ns (Max)
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC21710QDWQ1
Standard Package 40
Win Source Part Number 1165315-UCC21710QDWQ1
Ultra Librarian 3D Model Ultra Librarian UCC21710QDWQ1 CAD Model

Description

Product Overview: Texas Instruments UCC21710QDWQ1

The UCC21710QDWQ1 from Texas Instruments is a robust gate driver designed for high-power, high-efficiency applications. It is an automotive-qualified device that provides advanced protection and features tailored for driving Silicon Carbide (SiC) MOSFETs and IGBTs. This gate driver is part of TI's isolation portfolio and it is specifically engineered to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Key Features:

  • Robust Isolation: The UCC21710QDWQ1 offers reinforced isolation rated at 5.7 kV RMS for 1 minute per UL 1577. This provides reliable operation in high-voltage systems and ensures safety and longevity of the application.
  • High Drive Strength: With peak source and sink currents of +/-10 A, the device can easily drive large gate capacitances, enabling fast switching speeds which are essential for reducing switching losses in power converters.
  • Advanced Protection Features: It includes DESAT protection, UVLO (Under Voltage Lock Out), over-temperature shutdown, and Miller clamp functionality, enhancing system reliability under fault conditions.
  • Wide Operating Range: The UCC21710QDWQ1 is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.
  • Flexible Input Interface: The device supports both single-ended and differential inputs, providing design flexibility and noise immunity.

Applications:

This gate driver is ideal for a variety of automotive applications, including:

  • On-board chargers
  • DC/DC converters
  • Inverters for electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Powertrain systems

The UCC21710QDWQ1 is available in a compact, thermally-enhanced 16-pin SOIC package, making it suitable for space-constrained applications while still providing excellent thermal performance. With its combination of features and protections, the UCC21710QDWQ1 is engineered to enhance the efficiency, reliability, and performance of your automotive power designs.

You May Also Be Interested in

Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4131 $56.5240
80+ $1.3237 $105.8960
120+ $1.2790 $153.4800
170+ $1.1896 $202.2320
220+ $1.1448 $251.8560
275+ $1.1001 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,170 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess