EN
  • EN
  • DE

UCC21521ADWR

Part No UCC21521ADWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001272-UCC21521ADWR
Manufacturer Texas Instruments
Category Isolators -Isolators - Gate Drivers
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 2
Product Status Active
Base Product Number UCC21521
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian UCC21521ADWR CAD Model

Description

Product Overview: Texas Instruments UCC21521ADWR

The UCC21521ADWR from Texas Instruments is a robust, high-performance isolated dual-channel gate driver designed to drive power switches such as IGBTs, MOSFETs, and GaN devices. It is an integral component for various applications, including motor drives, power supplies, and inverters. The UCC21521ADWR ensures efficient and reliable operation in high-power and high-voltage systems.

Key Features

  • Isolation: The device provides reinforced isolation of 5.7 kV RMS for 1 minute per UL 1577 and has an isolation voltage of 3 kV RMS. This feature ensures safety and prevents electrical noise from affecting the low-voltage control side.
  • Peak Output Current: It offers high peak drive strength with 4A source and 6A sink current capabilities, making it suitable for driving a wide range of power switches at high speed.
  • Propagation Delay: The UCC21521ADWR boasts a low propagation delay of 19 ns (typical) and a channel-to-channel skew of 5 ns (typical), which allows for precise control of switching events.
  • CMTI: With a high Common-Mode Transient Immunity (CMTI) of 100 V/ns, the device is highly resistant to fast voltage transients, ensuring reliable operation in noisy environments.
  • Dual-Channel: The dual-channel configuration allows for flexibility in designs, enabling both independent and complementary driving of two channels.
  • Protection Features: Integrated advanced protection features include UVLO (Under Voltage Lock-Out), over-temperature shutdown, and fault reporting to safeguard the power switches and enhance system reliability.

Package and Compatibility

The UCC21521ADWR is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Its industry-standard footprint and pinout make it easy to design in or retrofit into existing layouts.

Applications

Due to its high performance and robustness, the UCC21521ADWR is ideal for a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC to AC inverters
  • Motor drives
  • Power factor correction (PFC) circuits
  • Renewable energy systems

With its combination of performance, safety, and versatility, the Texas Instruments UCC21521ADWR is a top choice for designers looking to drive power switches in high-performance electrical systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4359 $51.4872
19+ $5.2807 $100.3333
30+ $5.1157 $153.4710
41+ $4.9507 $202.9787
53+ $4.7857 $253.6421
70+ $4.2906 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess