EN
  • EN
  • DE

UCC21520QDWRQ1

Part No UCC21520QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 5KVRMS DUAL ISOLATED-CHAN / 4-A, 6-A, 5.7-kVRMS Isolated Dual-Channel Gate Driver for Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Maximum) 30ns, 30ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Voltage - Output Supply 3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, UR, VDE
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801778-UCC21520QDWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21520QDWRQ1 CAD Model

Description

Product Overview: UCC21520QDWRQ1 by Texas Instruments

The UCC21520QDWRQ1 is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments to meet the stringent demands of automotive and industrial applications. This device is engineered to provide reliable and efficient driving of power switches such as IGBTs and MOSFETs, making it an ideal choice for electric vehicle powertrains, industrial motor drives, and high-power inverters/converters.

With a wide supply voltage range of 3 V to 18 V, the UCC21520QDWRQ1 can cater to a variety of power stages. It boasts a maximum output current of ±4 A, ensuring strong drive capabilities for a broad spectrum of power transistors. The device's reinforced isolation provides safety and protection, with an isolation voltage rating of 5.7 kVRMS for 1 minute per UL 1577. This high level of isolation ensures the integrity of the control signal and protects the low-voltage side from high-voltage transients.

Its fast propagation delays (typical 19 ns) and tight channel-to-channel delay matching (typical 5 ns) contribute to improved timing precision and efficiency in switching, which is critical for minimizing power losses and enhancing overall system performance. The UCC21520QDWRQ1 also provides robust CMTI (Common-Mode Transient Immunity) of 100 V/ns, safeguarding the device against the detrimental effects of rapidly changing common-mode voltages.

The device comes in a compact 16-pin SOIC package (DW) with a body size of 10.30 mm x 7.50 mm. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and operates across a wide temperature range from -40°C to +125°C. Additionally, the UCC21520QDWRQ1 integrates several protection features such as UVLO (Under Voltage Lock Out), over-temperature shutdown, and a fault reporting output for enhanced system reliability.

In summary, the UCC21520QDWRQ1 from Texas Instruments stands out as a high-performance, isolated gate driver offering excellent robustness, precision, and reliability for high-power, high-reliability applications in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4825 $51.8875
85+ $1.2165 $103.4025
130+ $1.1784 $153.1920
180+ $1.1404 $205.2720
230+ $1.1024 $253.5520
305+ $0.9884 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,934 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess