EN
  • EN
  • DE

UCC21225ANPLT

Part No UCC21225ANPLT
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 13VLGA / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output -
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC21225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354524-UCC21225ANPLT
Ultra Librarian 3D Model Ultra Librarian UCC21225ANPLT CAD Model

Description

The UCC21225ANPLT is an advanced isolated dual-channel gate driver designed by Texas Instruments to provide efficient and reliable control for switching power devices. This component is specifically engineered to address the needs of systems that require precise and synchronized gate drive, such as those found in power converters and inverters.

Key Features

  • Isolation: The UCC21225ANPLT offers reinforced isolation rated up to 5.7 kVRMS, which ensures that the control side of the circuit is completely isolated from the high-power switch side, enhancing safety and reliability.
  • High Drive Strength: It provides robust gate drive with peak source and sink currents of +/-4 A, enabling fast switching of power devices to improve efficiency and reduce switching losses.
  • Dual-Channel: The device features two independent gate drivers, which can be used to drive two channels simultaneously with precise timing control, making it suitable for high-frequency and half-bridge applications.
  • Wide Supply Range: The UCC21225ANPLT operates over a wide supply voltage range of 15 to 25 V, offering flexibility in various application designs.
  • Advanced Protection Features: It includes under-voltage lockout (UVLO), over-temperature shutdown, and common-mode transient immunity (CMTI) of >100 V/ns, providing robust operation under harsh conditions.

Applications

The UCC21225ANPLT is suitable for a wide range of applications, including:

  • Motor drives
  • Power supplies
  • Renewable energy systems
  • Industrial inverters
  • Uninterruptible power supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the UCC21225ANPLT is designed to meet high-quality standards. It is available in a 16-pin plastic TSSOP package with PowerPAD™ for improved thermal performance. The device's operational temperature range is specified from -40°C to +125°C, ensuring reliable performance in a variety of environmental conditions.

For designers looking for an efficient and dependable solution for their high-power switching applications, the UCC21225ANPLT from Texas Instruments represents a top-tier option that combines performance, safety, and flexibility.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6380 $50.1220
47+ $2.1646 $101.7362
72+ $2.0969 $150.9768
99+ $2.0293 $200.9007
128+ $1.9616 $251.0848
171+ $1.7587 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess