EN
  • EN
  • DE

N2M400JDA341A3BF

Part No N2M400JDA341A3BF
Manufacturer Micron Technology Inc.
Catalog Flash
Description Automotive Emmc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081428-N2M400JDA341A3BF
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N2M400JDA341A3BF CAD Model

Description

The N2M400JDA341A3BF is a DRAM (Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. DRAM modules are essential components in computer systems, providing the main working memory for applications and operating systems. This particular module is designed for high-performance computing and demanding applications.

Applications

  • High-Performance Computing (HPC): Used in servers and workstations for scientific simulations, data analysis, and research.
  • Gaming PCs: Provides fast memory access for smooth gameplay and high frame rates.
  • Workstations: Supports memory-intensive tasks such as video editing, 3D rendering, and CAD (Computer-Aided Design).
  • Data Centers: Used in server farms to handle large volumes of data and complex workloads.
  • Enterprise Servers: Facilitates efficient data processing and application performance in enterprise environments.

Features

  • High Bandwidth: Offers fast data transfer rates for efficient memory access.
  • High Capacity: Provides ample memory space for running multiple applications and handling large datasets.
  • Low Latency: Reduces delays in memory access, improving overall system performance.
  • Error Correction Code (ECC): Detects and corrects memory errors, ensuring data integrity (if ECC is present in this specific model).
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and reliability.

Benefits

  • Improved System Performance: Enhances the speed and responsiveness of computer systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Data Integrity: Ensures data accuracy and reliability, reducing the risk of system crashes and data loss (if ECC is present).
  • Greater Productivity: Enables users to complete tasks more quickly and efficiently.
  • Scalability: Allows for future memory upgrades to meet growing demands.

Additional Details

Specific technical specifications such as memory type (e.g., DDR4, DDR5), clock speed, timings, and voltage requirements would be detailed in the product datasheet. This DRAM module is designed to meet the rigorous demands of modern computing environments, offering a balance of performance, reliability, and capacity. The part number provides specific details about the configuration and specifications of the module, which are crucial for ensuring compatibility with the intended system. Micron's reputation for quality and innovation makes this a reliable choice for demanding applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess