EN
  • EN
  • DE

UCC21220EVM-009

Part No UCC21220EVM-009
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description UCC21220EVM-009 / UCC21220 Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part UCC21220
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number UCC21220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 296-48263
Standard Package 1
Win Source Part Number 1179350-UCC21220EVM-009
Ultra Librarian 3D Model Ultra Librarian UCC21220EVM-009 CAD Model

Description

The UCC21220EVM-009 from Texas Instruments is a robust evaluation module designed to showcase the features and capabilities of the UCC21220, a dual-channel isolated gate driver with 4-A source and 6-A sink peak current capability. This evaluation module is specifically tailored for testing the UCC21220 in a variety of applications, including but not limited to, switch-mode power supplies, motor drives, and power converters/inverters.

Key Features

  • Isolated Dual-Channel Gate Driver: The UCC21220EVM-009 features two independent gate drivers, allowing for the control of two different gate-driven devices, such as IGBTs or MOSFETs, simultaneously.
  • High Drive Strength: With the ability to source up to 4 A and sink up to 6 A, the UCC21220 provides robust drive strength, ensuring rapid charging and discharging of the gate capacitance for fast switching performance.
  • Wide Supply Voltage Range: The module operates over a wide supply voltage range, accommodating various application needs.
  • Enhanced Isolation: The UCC21220EVM-009 offers reinforced isolation, which is critical for applications that require electrical separation between the input and output to ensure safety and signal integrity.
  • Flexible Configuration: The evaluation module can be configured to work in various topologies, making it a versatile tool for testing and development.

Applications

  • Industrial Drives
  • Renewable Energy Systems
  • Power Supplies
  • Power Converters/Inverters

The UCC21220EVM-009 is an essential tool for engineers looking to evaluate the performance of the UCC21220 gate driver in their own designs. With its robust feature set and flexible configuration options, this evaluation module is an excellent choice for developing high-performance power management solutions.

Package Contents

The UCC21220EVM-009 evaluation module package includes the fully assembled and tested evaluation board, as well as comprehensive documentation that covers the board's layout, schematic, bill of materials, and test results to assist developers in getting up and running quickly.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess