EN
  • EN
  • DE

UCC21220DR

Part No UCC21220DR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 3KVRMS DUAL ISO DR 8V UVL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name UCC21220
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52190-2, 296-52190-1, UCC21220DR-ND, 296-52190-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901698-UCC21220DR
Ultra Librarian 3D Model Ultra Librarian UCC21220DR CAD Model

Description

Product Overview: UCC21220DR

The UCC21220DR by Texas Instruments is a robust, high-performance isolated dual-channel gate driver designed for driving power switches in a variety of applications. This device is engineered to provide efficient and reliable operation in systems that require galvanic isolation between the control circuitry and the power stage.

Key Features

  • Isolation Rating: The UCC21220DR features a reinforced isolation of 5.7 kV RMS for 1 minute per UL 1577 and CSA. This ensures safe operation in high-voltage environments and is compliant with VDE V 0884-10 (VDE V 0884-10:2006-12) standards.
  • High-Side and Low-Side Driver: It is capable of driving both high-side and low-side power MOSFETs and IGBTs, providing versatility in various power conversion topologies.
  • Peak Output Current: The device delivers a peak output current of ±4 A, enabling it to drive large power switches efficiently.
  • Wide Supply Voltage Range: The UCC21220DR operates over a wide supply voltage range of 14 V to 18 V, accommodating a variety of power stages.
  • CMC Immunity: It boasts excellent common-mode transient immunity (CMTI) of >100 V/ns, minimizing the risk of erroneous gate driver operation due to fast voltage transients.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the UCC21220DR is suitable for use in harsh industrial environments.

Applications

The UCC21220DR is ideal for a range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Power Inverters and Converters
  • Renewable Energy Systems
  • Industrial Power Supplies

Packaging and Quality

The UCC21220DR comes in a compact SOIC-16 package, providing a space-saving solution for PCB layouts. The device is part of Texas Instruments' commitment to high-quality and reliability, ensuring long-term performance in critical applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6578 $50.4982
46+ $2.1808 $100.3168
72+ $2.1126 $152.1072
98+ $2.0445 $200.3610
127+ $1.9763 $250.9901
170+ $1.7719 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess