Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 22 Weeks
Features - Gate Driver Optical Coupling 3750Vrms 1 Channel 8-Flatpack
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-Flatpack
Family Name CPC1580
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867091-CPC1580P
Ultra Librarian 3D Model Ultra Librarian CPC1580P CAD Model

Description

The CPC1580P is a gate driver optical coupling with a 3750Vrms isolation voltage.

  • Manufacturer: IXYS
  • Package: 8-SMD, Gull Wing
  • Operating Temperature: -40°C to 110°C
  • Mounting Style: Surface Mount
  • Application: Isolators
  • Family Name: CPC1580
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 22 Weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.8000

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-AX
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
Lowest to $5.4513
ECAD model for STGAP2HDMTR
Lite-On Inc.
Need more? Email Us
ECAD model for LTV-3120S-JC
Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1
IXYS
GATE DRIVER OPTICAL 570V 8L SMD
Lowest to $1.6966
ECAD model for CPC1596GS
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ECAD model for PS9531L2-AX
STMicroelectronics
DISCRETE
Lowest to $4.9731
ECAD model for STGAP2SICSCTR
Toshiba Semiconductor and Storage
Lowest to $0.5827
ECAD model for TLP5752(TP,E(T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention