EN
  • EN
  • DE

MTD6502B-LC1-02

Part No MTD6502B-LC1-02
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Load 2 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TDFN (3x3)
Win Source Part Number 1081055-MTD6502B-LC1-02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD6502B-LC1-02 CAD Model

Description

The Microchip Technology MTD6502B-LC1-02 is a highly integrated and efficient motor driver designed specifically for driving single-phase brushless DC fans and motors. As part of Microchip's extensive motor driver product line, this device is engineered to offer smooth, reliable operation with minimal external components, making it an ideal solution for a wide range of applications including cooling fans in personal computers, home appliances, and other electronic equipment.

Key Features

  • Single-phase BLDC Motor Driver: The MTD6502B-LC1-02 is capable of driving single-phase brushless DC motors with advanced algorithms for optimal performance.
  • Low Voltage Operation: Designed to operate at low voltages, this motor driver supports a supply voltage range from 3V to 5.5V, making it suitable for battery-powered applications.
  • Integrated Hall-Effect Sensor: It comes with a built-in Hall-effect sensor that provides feedback on the rotor position, which is essential for precise motor control.
  • High Output Drive Capability: The device can deliver output currents up to 1.5A, ensuring adequate drive for a variety of fan sizes.
  • Over-Temperature Protection: Safety is a priority, and the MTD6502B-LC1-02 includes an over-temperature protection feature that prevents damage to the motor driver under extreme conditions.
  • Lockup Protection and Automatic Restart: In the event of a rotor lock-up, the driver will enter a protection mode and attempt an automatic restart, reducing the risk of motor damage.
  • Soft-Switching: To minimize audible noise and electromagnetic interference (EMI), the MTD6502B-LC1-02 employs soft-switching logic.

Applications

The MTD6502B-LC1-02 motor driver is versatile and can be used in a variety of applications. Its compact size and efficiency make it an excellent choice for small form factor devices where space is at a premium. Common applications include:

  • PC Cooling Fans
  • Server Fans
  • Portable Cooling Devices
  • Home Appliances
  • Office Electronics

With its advanced features and robust design, the Microchip Technology MTD6502B-LC1-02 motor driver is a reliable and cost-effective solution for designers looking to enhance the performance and efficiency of their single-phase brushless DC motor applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess