EN
  • EN
  • DE

UCC1803J883B

Part No UCC1803J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC1803 LOW-POWER BICMOS CURRENT / Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6V ~ 12V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UCC1803J883B,TEXTISUCC1803J883B
Standard Package 1
Win Source Part Number 1202388-UCC1803J883B
Ultra Librarian 3D Model Ultra Librarian UCC1803J883B CAD Model

Description

The UCC1803J883B is a robust and reliable low-power BiCMOS current-mode PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to meet the stringent requirements of military and aerospace applications, as indicated by its "883B" designation, which signifies compliance with the high-reliability standard MIL-STD-883.

Key Features

  • Low Power Consumption: The UCC1803J883B is optimized for low startup and operating currents, making it an energy-efficient solution for power management.
  • High-Frequency Operation: It is capable of operating at frequencies up to 1MHz, allowing for smaller external components and reduced system size.
  • Flexible Supply Voltage: The device can operate over a wide range of supply voltages, accommodating various application requirements.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for each cycle, contributing to reliable performance.

Applications

The UCC1803J883B is well-suited for a variety of high-reliability applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Avionics and military electronics
  • Satellite power systems

Quality and Reliability

As a product designed to meet MIL-STD-883 standards, the UCC1803J883B undergoes rigorous testing to ensure it performs under the most demanding conditions. Its construction utilizes BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors, resulting in a device that offers both high performance and reliability.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The UCC1803J883B is designed with this commitment in mind, ensuring that it meets applicable environmental regulations and standards.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess