Introducing the Texas Instruments UC81185DW Voltage Supervisor
The UC81185DW from Texas Instruments is a robust voltage supervisor designed to ensure the reliability and stability of your electronic systems. This device is particularly well-suited for managing microprocessor systems by monitoring the power supply voltage levels. It serves as a guard against undervoltage conditions, which can lead to system failures and data corruption.
With its precision voltage sensing capabilities, the UC81185DW is a critical component for applications that require consistent and dependable operation. The device is engineered to trigger a reset signal whenever the supply voltage drops below a predetermined threshold, effectively resetting the microprocessor in a safe and orderly manner. This feature helps to maintain the integrity of system operations and protect against potential damage caused by unexpected power fluctuations.
The UC81185DW comes in a 16-pin SOIC package, which is widely accepted in the industry and ideal for space-constrained applications. Its compact form factor allows for seamless integration into a variety of electronic devices, from industrial controls to consumer electronics. The device also boasts a wide operating temperature range, ensuring performance across diverse environmental conditions.
Key features of the UC81185DW include:
- Programmable Voltage Threshold: Users can set the voltage threshold level according to their specific requirements, providing flexibility and precision in different use cases.
- Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered externally, offering additional control to the user.
- Power-On Reset Generator: The built-in power-on reset generator ensures that the system starts in a known state, enhancing the reliability of the device's operation.
- Low Power Consumption: Designed for efficiency, the UC81185DW minimizes power consumption, contributing to the overall energy efficiency of the system.
Whether you are designing mission-critical industrial systems or reliable consumer electronics, the Texas Instruments UC81185DW voltage supervisor is an essential component that provides peace of mind through enhanced system protection and control.