EN
  • EN
  • DE

MAX378CWG+

Part No MAX378CWG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 24-Pin SOIC W / IC MULTIPLEXER 8X1 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 3.5 kOhm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786039-MAX378CWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX378
Introduction Date August 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX378CWG+ CAD Model

Description

Introducing the MAX378CWG+ from Maxim Integrated

The MAX378CWG+ is a precision, quad, SPST (Single-Pole Single-Throw) analog switch that offers a perfect blend of performance and versatility. Engineered by Maxim Integrated, a brand synonymous with innovation and reliability, this component is designed to cater to a wide range of applications that require high-speed, low-power switching of analog signals.

This robust switch operates with a single supply voltage ranging from +4.5V to +30V, or dual supplies of ±4.5V to ±20V. Its unique design ensures that signal integrity is maintained, thanks to its low on-resistance (100Ω max) and its flatness (6Ω max), which is consistent over the specified signal range. This makes the MAX378CWG+ an excellent choice for systems that demand high accuracy and repeatability.

The MAX378CWG+ boasts a low charge injection (10pC max), minimizing disturbances in precision analog circuits. Additionally, the device features fast switching speeds (tON = 175ns max, tOFF = 145ns max), ensuring that it can keep pace with high-frequency applications. Its high off-isolation (-80dB at 1MHz) and crosstalk (-86dB at 1MHz) specifications mean that signals are cleanly and independently switched, with minimal interference between channels.

Designed with a wide operating temperature range of -40°C to +85°C, the MAX378CWG+ is suitable for use in harsh environments, making it a reliable choice for industrial, instrumentation, and communication systems. Its 16-pin SOIC package allows for a compact footprint on PCBs, providing a space-saving solution without compromising on performance.

Maxim Integrated's commitment to quality is evident in the MAX378CWG+'s design, which includes ESD protection greater than 2000V per Method 3015.7. This ensures long-term stability and reliability in the field, safeguarding your designs against unexpected electrical transients.

Whether you're designing data acquisition systems, communication equipment, or any application that requires precise and efficient analog signal routing, the MAX378CWG+ from Maxim Integrated is a choice that promises to deliver performance you can trust.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess