EN
  • EN
  • DE

UC80209D

Part No UC80209D
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128672-UC80209D
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC80209D CAD Model

Description

The Texas Instruments UC80209D is a high-performance integrated circuit designed to cater to a wide array of power management applications. This robust component is known for its reliability and versatility, making it an ideal choice for engineers and designers looking to enhance the efficiency and functionality of their electronic systems.

Key Features

  • High Precision: The UC80209D is engineered for precise control of power supply systems, ensuring stable operation even under fluctuating conditions.
  • Versatile Power Management: It is capable of handling various power management tasks, making it suitable for applications ranging from consumer electronics to industrial automation.
  • Durable Construction: Texas Instruments' commitment to quality means that the UC80209D is built to withstand harsh environments and provide consistent performance over time.

Applications

The UC80209D is utilized in a diverse set of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Battery management systems
  • LED drivers
  • Motor control circuits

Technical Specifications

With a focus on technical excellence, the UC80209D boasts the following specifications:

  • Optimized for high-frequency operation
  • Low power consumption for energy-efficient designs
  • Robust thermal performance for improved longevity
  • Compatible with a variety of microcontrollers and processors

Quality and Support

Texas Instruments provides comprehensive support for the UC80209D, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's global technical support network, ensuring that assistance is readily available when needed.

In conclusion, the UC80209D from Texas Instruments represents a blend of performance, durability, and precision. Whether it's for cutting-edge consumer electronics or critical industrial systems, this integrated circuit stands as a testament to Texas Instruments' legacy of innovation and quality in power management technology.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess