EN
  • EN
  • DE

REF01HSA+T

Part No REF01HSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC / V-Ref Precision 10V 21mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 21mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 13 V ~ 33 V
Operating Supply Current 1.4mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793082-REF01HSA+T
Popularity Medium
Supply and Demand Status Limited
Family Name REF01
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian REF01HSA+T CAD Model

Description

Maxim Integrated REF01HSA+T Precision Voltage Reference

The REF01HSA+T from Maxim Integrated is a high-precision voltage reference component designed to offer a stable and accurate 10V output. This device is particularly suitable for high-performance analog-to-digital and digital-to-analog converters, precision instrumentation, and data acquisition systems where consistent voltage reference is critical for accurate data processing.

Constructed with advanced circuitry, the REF01HSA+T provides a low temperature coefficient of only ±10ppm/°C (max) over the full industrial temperature range (-40°C to +85°C). This ensures minimal output variation with temperature changes, maintaining the precision of your applications even under varying environmental conditions.

With its excellent load regulation characteristics, the REF01HSA+T can handle a wide range of load conditions without compromising the stability of the output voltage. This makes it highly adaptable to different circuit configurations and operational demands. Additionally, the device boasts a low supply current of 1.4mA (max), making it an energy-efficient choice for power-sensitive applications.

The REF01HSA+T also includes a 10V output with ±0.2% initial accuracy, providing a highly precise reference point for your circuits. Its short-circuit protection feature enhances the reliability of the component by safeguarding it against potential damage caused by output short conditions, thus ensuring a longer operational lifespan.

This voltage reference comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The lead(Pb)-free and RoHS-compliant package adheres to environmental standards, making it an eco-friendly option for modern electronic designs.

Maxim Integrated's commitment to quality is evident in the REF01HSA+T, with its robust design and consistent performance, it is an ideal choice for engineers looking for a dependable voltage reference solution that combines precision, stability, and efficiency.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess