EN
  • EN
  • DE

REF192ESZ-REEL7

Part No REF192ESZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.08%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027283-REF192ESZ-REEL7
Family Name REF192
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF192ESZ-REEL7 CAD Model

Description

Product Overview: REF192ESZ-REEL7

Analog Devices Inc. presents the REF192ESZ-REEL7, a high-precision voltage reference that stands out for its stable and reliable performance. This component is designed to offer a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.1%. The REF192ESZ-REEL7 is packaged in a compact surface-mount form, making it suitable for a wide range of applications, including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The REF192ESZ-REEL7 provides a stable 2.5V output, which is essential for systems requiring a consistent voltage reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for critical applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, enhancing its reliability over a wide temperature range.
  • Low Dropout Voltage: It operates with a minimal dropout voltage, which makes it efficient for use in low-voltage operations.
  • Long-Term Stability: The REF192ESZ-REEL7 is engineered for excellent long-term stability, ensuring consistent performance throughout its lifespan.
  • Package: It comes in a small surface-mount package, specifically in a REEL7 format, which is ideal for automated assembly processes and space-constrained applications.

Applications

The REF192ESZ-REEL7 is versatile and can be used in various high-precision electronic systems. Its stable voltage output is crucial for:

  • Precision data converters (ADCs and DACs)
  • Battery-powered devices
  • Portable medical instruments
  • Industrial control systems
  • Automotive electronics
  • Power supply control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF192ESZ-REEL7 is no exception. This product is manufactured to meet high industry standards, ensuring both reliability and performance. The device's robust design makes it a preferred choice for professionals looking for a dependable voltage reference solution in their electronic designs.

With its combination of precision, stability, and versatility, the REF192ESZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers who require a high-quality voltage reference for their sophisticated electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7742 $55.0968
9+ $11.3019 $101.7171
14+ $10.9487 $153.2818
19+ $10.5955 $201.3145
25+ $10.2423 $256.0575
33+ $9.1828 $303.0324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess