EN
  • EN
  • DE

UC3903Q

Part No UC3903Q
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 4 Channel 20-PLCC (9x9)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name UC390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901694-UC3903Q
Ultra Librarian 3D Model Ultra Librarian UC3903Q CAD Model

Description

Product Overview: Texas Instruments UC3903Q Load Share Controller

The UC3903Q from Texas Instruments is a versatile and robust integrated circuit designed for load share control applications. This device ensures that multiple power supplies share a common load equally, which is especially critical in high-reliability systems and redundant power architectures. The UC3903Q is engineered to provide precise current sharing between power modules, thereby improving the overall system performance and reliability.

Key Features

  • Load Share Accuracy: The UC3903Q boasts high load share accuracy, which allows for precise distribution of current among the power modules connected in parallel.
  • Voltage and Current Mode Operation: This device supports both voltage and current mode operations, providing flexibility in various application scenarios.
  • Wide Voltage Range: It operates over a wide voltage range, making it suitable for a variety of power supply designs.
  • Low External Component Count: The UC3903Q is designed to work with a minimal number of external components, simplifying the design and reducing overall system cost.

Applications

The UC3903Q is ideal for a range of applications where power supply redundancy and reliability are of paramount importance. These include:

  • Data centers and server farms
  • Telecommunication equipment
  • Industrial control systems
  • Medical equipment
  • Military and aerospace systems

Technical Specifications

With a focus on performance, the UC3903Q is designed to meet the stringent requirements of modern power systems:

  • Operating Temperature Range: -40°C to 85°C
  • Package Type: PDIP (Plastic Dual-In-Line Package)
  • RoHS Compliant: Yes

For designers and engineers looking for a reliable solution to manage power supply load sharing, the Texas Instruments UC3903Q Load Share Controller offers a compelling feature set. Its ease of integration and operational reliability make it a go-to choice for critical systems where power supply management cannot be compromised.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess