EN
  • EN
  • DE

UC3875QPTR

Part No UC3875QPTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Phase Shift Resonant Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Texas Instruments
Win Source Part Number 398215-UC3875QPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3875QPTR CAD Model

Description

The UC3875QPTR from Texas Instruments is a high-performance integrated circuit designed for phase shift resonant controllers. It is part of the UC3875 series and is tailored to provide precise control in power supply applications. This device is particularly suited for high-frequency, high-power converters that require efficient and reliable operation.

The UC3875QPTR employs advanced control techniques to achieve zero voltage switching (ZVS), which minimizes switching losses and enhances overall efficiency. Its phase-shifted control methodology allows for soft switching, making it an excellent choice for applications that demand minimal electromagnetic interference (EMI) and noise.

Key Features

  • Programmable switching frequency up to 1MHz, allowing for flexibility in design and optimization of transformer and filter components.
  • Integrated 1.5A peak gate drivers, facilitating direct drive of power MOSFETs or IGBTs and reducing the need for external driver components.
  • Advanced dead-time control for improved THD performance and reduced stress on switching elements.
  • Synchronous rectifier control outputs for enhanced power efficiency, especially in low voltage applications.
  • Over-temperature and over-current protection features that ensure safe operation under abnormal conditions and enhance the reliability of the end application.

Applications

The UC3875QPTR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunication power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • High-density power converters
  • Electric vehicle (EV) charging stations

Packaged in a QFP (Quad Flat Package), the UC3875QPTR is designed for surface mount technology (SMT), which allows for compact and efficient PCB design. Its robust construction ensures long-term reliability, making it a preferred choice for engineers and designers looking for a resilient power management solution.

With its combination of performance, flexibility, and protection features, the UC3875QPTR from Texas Instruments stands out as a leading solution for advanced power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess