EN
  • EN
  • DE

UC3875DWPTRG4

Part No UC3875DWPTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Phase Shift Resonant Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276034-UC3875DWPTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3875DWPTRG4 CAD Model

Description

Product Overview: UC3875DWPTRG4 from Texas Instruments

The UC3875DWPTRG4 is a sophisticated phase-shift PWM controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit is engineered to facilitate the development of power supplies that require high efficiency and fast transient response. It is especially suitable for applications such as server power supplies, telecommunications equipment, and industrial power systems.

The UC3875DWPTRG4 is part of the UC3875 family and comes in a surface-mount package, specifically the HTSSOP (Thin Shrink Small Outline Package) with 28 pins. This package is ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Phase-Shift Control: The controller uses advanced phase-shift modulation techniques to achieve zero voltage switching (ZVS), which significantly reduces switching losses and improves overall efficiency.
  • Programmable Switching Frequency: The device allows for a wide range of programmable switching frequencies, enabling designers to optimize their power supply design for different applications.
  • Integrated Gate Drivers: With built-in gate drivers, the UC3875DWPTRG4 can directly drive power MOSFETs or IGBTs, simplifying the design and reducing external component count.
  • Protection Features: The device includes a variety of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The UC3875DWPTRG4 is versatile and can be used in a variety of applications. Its high efficiency and fast transient response make it an excellent choice for:

  • High-Density Power Supplies
  • Resonant Mode Power Supplies
  • DC-to-DC Converters
  • AC-to-DC Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems

With its robust set of features and capabilities, the UC3875DWPTRG4 from Texas Instruments stands out as a powerful solution for advanced power management challenges. Designers looking for a reliable and efficient PWM controller will find this product to be an invaluable component in their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess