EN
  • EN
  • DE

UC3861DW

Part No UC3861DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage - Operating 10.5 V to 22 V
Frequency - Switching 10kHz to 1MHz
Control Features Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 141884-UC3861DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3861DW CAD Model

Description

UC3861DW Product Image

The UC3861DW from Texas Instruments is a sophisticated integrated circuit designed for controlling resonant-mode power supplies, which include zero-voltage switching (ZVS) full-bridge topologies. This component is part of the UC3861 family of resonant-mode controllers, which are known for their efficiency and reliability in high-performance power conversion applications.

The device operates by modulating the frequency of the power supply to control its output. This frequency modulation scheme allows the power supply to operate at resonance, which minimizes switching losses and improves overall efficiency. The UC3861DW is particularly well-suited for applications that require precise power delivery with minimal energy waste, such as server power supplies, telecommunications equipment, and industrial power systems.

One of the key features of the UC3861DW is its ability to provide zero-voltage switching, which reduces the stress on power components and extends their operational life. Additionally, the device includes a range of protection features, such as over-current protection, over-voltage protection, and under-voltage lockout, ensuring safe and reliable operation even under adverse conditions.

The UC3861DW is available in a 16-pin SOIC package, which is suitable for surface mount technology (SMT), making it easy to integrate into modern printed circuit board (PCB) designs. Its compact form factor and low external component count make it a space-saving solution for power supply designs.

Texas Instruments provides comprehensive support for the UC3861DW, including detailed datasheets, application notes, and design tools. This support helps designers to quickly and effectively incorporate the UC3861DW into their power supply designs, reducing time-to-market and ensuring optimal performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess